Win Source Part Number: 1357607-50ZLH220MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 685 mA @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 42 mOhms
Product Status: Active
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 220uF 50V 20% (10 X 16mm) Radial 5mm 1370mA 10000h 105°C Ammo Product overview: 50ZLH220MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 50V, 1370mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 50V, 1370mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH220MEFCT810X
CAP ALUM 220UF 20% 50V RADIAL
220uF 50V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 220UF 20% 50V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357607-50ZLH220MEFCT810X16 | 1189-3777-3-ND | 58-50ZLH220MEFCT810X16 | 50ZLH220MEFCT810X16 | 50ZLH220MEFCT810X16 | 50ZLH220MEFCT810X16 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 220uF 50V 1370mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |