Rubycon Corporation Aluminum Electrolytic Capacitors 50ZLH180MEFCT78X20

Description
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 50ZLH180MEFCT78X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
50ZLH180MEFCT78X20-ND
Aluminum Electrolytic Capacitors 50ZLH180MEFCT78X20-ND
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

180µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
CAP ALUM 180UF 20% 50V RADIAL - 683-50ZLH180MEFCT78X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 180UF 20% 50V RADIAL
683-50ZLH180MEFCT78X20
CAP ALUM 180UF 20% 50V RADIAL 683-50ZLH180MEFCT78X20
CAP ALUM 180UF 20% 50V RADIAL

CAP ALUM 180UF 20% 50V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 50ZLH180MEFCT78X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLH180MEFCT78X20
Capacitors - Aluminum Electrolytic Capacitors 50ZLH180MEFCT78X20
CAP ALUM 180UF 20% 50V RADIAL

CAP ALUM 180UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 50ZLH180MEFCT78X20-ND 683-50ZLH180MEFCT78X20 50ZLH180MEFCT78X20
Product Name Aluminum Electrolytic Capacitors CAP ALUM 180UF 20% 50V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details