Cap Aluminum Lytic 180uF 50V 20% (8 X 20mm) Radial 3.5mm 1190mA 8000h 105°C Bulk Product overview: 50ZLH180MEFC8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 50V, 1190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 50V, 1190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH180MEFC8X20 can be used for catalog matching and distributor lookup.
180µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
CAP ALUM 180UF 20% 50V RADIAL
CAP ALUM 180UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50ZLH180MEFC8X20 | 1189-3013-ND | 683-50ZLH180MEFC8X20 | 50ZLH180MEFC8X20 |
| Product Name | 180uF 50V 1190mA Capacitor | Aluminum Electrolytic Capacitors | CAP ALUM 180UF 20% 50V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |