150µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Manufacturer: Rubycon
Win Source Part Number: 850645-50ZLH150MEFCT
Series: ZLH
Features: 150 µF 50 V Aluminum Electrolytic Capacitors
Package: Tape & Box (TB)
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Cap Aluminum Lytic 150uF 50V 20% (10 X 12.5mm) Radial 5mm 979mA 10000h 105°C Ammo Product overview: 50ZLH150MEFCT810X12.
CAP ALUM 150UF 20% 50V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 50ZLH150MEFCT810X12.5-ND | 850645-50ZLH150MEFCT810X12.5 | 58-50ZLH150MEFCT810X12.5 | 50ZLH150MEFCT810X12.5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - 50ZLH150MEFCT810X12.5 | 150uF 50V 979mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |