The Aluminium Electrolytic Capacitor, ZLH Series, with a capacitance of 120 µF, a tolerance of ±20%, and a rated voltage of 50 V, features a compact 8 mm radial leaded design. It operates effectively within a temperature range of -40°C to +105°C and is compliant with RoHS standards. The capacitor is designed for long life, with a load life expectancy of 6000 to 10000 hours at 105°C. The maximum leakage current is specified as I = 0.01CV or 3 µA, whichever is greater, after two minutes of application. The dissipation factor (tan O¥) is rated at a maximum of 0.22. This product is suitable for applications requiring reliable performance in compact spaces.
120µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
CAP ALUM 120UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 120 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAPACITOR ALUM ELECT, 120UF, 50V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1757-ND | 50ZLH120MEFC8X16 | 08X5123 | 54T7032 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 120 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitor Alum Elect, 120Uf, 50V, 20%, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |