Rubycon 50ZLH1000MEFC16X25 Capacitor
Rubycon 50ZLH1000MEFC16X25 Capacitor
Rubycon 50ZLH1000MEFC16X25 Capacitor
1000uF 50V Aluminum Electrolytic Capacitor, Radial, 16x25mm Product overview: 50ZLH1000MEFC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH1000MEFC16X2
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZLH Series, 1000 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 50V RADIAL
CAP ALUM 1000UF 20% 50V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7037589 | 7037589P | 58-50ZLH1000MEFC16X25 | 1189-3012-ND | 39K2794 | 50ZLH1000MEFC16X25 | 50ZLH1000MEFC16X25 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | 1000uF 50V Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |