Rubycon Corporation Aluminum Electrolytic Capacitors 50ZL330MEFCT810X23

Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 50ZL330MEFCT810X23-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
50ZL330MEFCT810X23-ND
Aluminum Electrolytic Capacitors 50ZL330MEFCT810X23-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZL330MEFCT810X23 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50ZL330MEFCT810X23
Capacitors - Aluminum Electrolytic Capacitors 50ZL330MEFCT810X23
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 50ZL330MEFCT810X23 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50ZL330MEFCT810X23
Aluminum Electrolytic Capacitors 50ZL330MEFCT810X23
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 50ZL330MEFCT810X23-ND 50ZL330MEFCT810X23 50ZL330MEFCT810X23
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details