Rubycon Corporation Aluminium Capacitors 50ZL100MEFC8X11.5

Description
Rubycon 50ZL100MEFC8X11.5 Capacitor
Request a Quote Datasheet
Description
Rubycon 50ZL100MEFC8X11.5 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037333
Aluminium Capacitors 7037333
Rubycon 50ZL100MEFC8X11.5 Capacitor

Rubycon 50ZL100MEFC8X11.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7037333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037333P
Aluminium Capacitors 7037333P
Rubycon 50ZL100MEFC8X11.5 Capacitor

Rubycon 50ZL100MEFC8X11.5 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-50ZL100MEFC8X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50ZL100MEFC8X11.5-ND
Aluminum Electrolytic Capacitors 1189-50ZL100MEFC8X11.5-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZL100MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50ZL100MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 50ZL100MEFC8X11.5
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zl Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 72J6130 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
72J6130
Aluminium Electrolytic Capacitor, Zl Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 72J6130
Aluminium Electrolytic Capacitor, ZL Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037333 7037333P 1189-50ZL100MEFC8X11.5-ND 50ZL100MEFC8X11.5 72J6130
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details