The Aluminum Electrolytic Capacitor, 4.7µF, 50V, Radial, part number 26M7386, is designed for a temperature range of -40°C to +105°C and has a rated load life of 10,000 hours at 105°C. It features a capacitance tolerance of ±20% at 20°C and 120Hz, with a maximum leakage current of 3µA or 0.01CV, whichever is greater. The capacitor is RoHS compliant and has a dissipation factor (tan O¥) that varies with frequency, with a maximum of 0.30 at 100kHz. The dimensions of the capacitor are compact, making it suitable for miniaturized applications. This product is ideal for engineers seeking reliable performance in demanding thermal conditions.
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 50V, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26M7386 |
| Product Name | Aluminum Electrolytic Capacitor, 4.7Uf, 50V, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |