Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 50YXJ2R2M5X11

Description
Win Source Part Number: 1358074-50YXJ2R2M5X1 1 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 18.06 mA @ 120 Hz Ripple Current @ High Frequency: 43 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1358074-50YXJ2R2M5X1 1 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 18.06 mA @ 120 Hz Ripple Current @ High Frequency: 43 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358074-50YXJ2R2M5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358074-50YXJ2R2M5X11
Capacitors - Aluminum Electrolytic Capacitors 1358074-50YXJ2R2M5X11
Win Source Part Number: 1358074-50YXJ2R2M5X1 1 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 4000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 18.06 mA @ 120 Hz Ripple Current @ High Frequency: 43 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358074-50YXJ2R2M5X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 4000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 18.06 mA @ 120 Hz
Ripple Current @ High Frequency: 43 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
2.2uF 50V 43mA Capacitor
58-50YXJ2R2M5X11
2.2uF 50V 43mA Capacitor 58-50YXJ2R2M5X11
Cap Aluminum Lytic 2.2uF 50V 20% (5 X 11mm) Radial 2mm 43mA 5000h 105°C Bulk Product overview: 50YXJ2R2M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V, 43mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, 43mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ2R2M5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2.2uF 50V 20% (5 X 11mm) Radial 2mm 43mA 5000h 105°C Bulk Product overview: 50YXJ2R2M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V, 43mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, 43mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ2R2M5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXJ2R2M5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXJ2R2M5X11
2.2uF 50V ±20% 43mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

2.2uF 50V ±20% 43mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXJ2R2M5X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50YXJ2R2M5X11
Capacitors - Aluminum Electrolytic Capacitors 50YXJ2R2M5X11
CAP ALUM 2.2UF 20% 50V RADIAL

CAP ALUM 2.2UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358074-50YXJ2R2M5X11 58-50YXJ2R2M5X11 50YXJ2R2M5X11 50YXJ2R2M5X11
Product Name Capacitors - Aluminum Electrolytic Capacitors 2.2uF 50V 43mA Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.20E6 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers