Rubycon Corporation 1uF 50V 30mA Capacitor 50YXJ1M5X11

Description
Cap Aluminum Lytic 1uF 50V 20% (5 X 11mm) Radial 2mm 30mA 5000h 105°C Bulk Product overview: 50YXJ1M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, 30mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, 30mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ1M5X11 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Lytic 1uF 50V 20% (5 X 11mm) Radial 2mm 30mA 5000h 105°C Bulk Product overview: 50YXJ1M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, 30mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, 30mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ1M5X11 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor YXJ Series, part number 08X5115, features a capacitance of 1 F with a tolerance of ±20% and a rated voltage of 50 V. It is designed for a temperature range of -40°C to +105°C and has a load life of 4000 to 10000 hours at 105°C. The capacitor is radial leaded and complies with RoHS standards. The leakage current is specified as I = 0.01CV or 3OºA, whichever is greater after 2 minutes. The dissipation factor (tanO¥) is 0.09 at 50 V. This component is suitable for applications requiring long life and reliability in compact designs.

Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor YXJ Series, part number 08X5115, features a capacitance of 1 F with a tolerance of ±20% and a rated voltage of 50 V. It is designed for a temperature range of -40°C to +105°C and has a load life of 4000 to 10000 hours at 105°C. The capacitor is radial leaded and complies with RoHS standards. The leakage current is specified as I = 0.01CV or 3OºA, whichever is greater after 2 minutes. The dissipation factor (tanO¥) is 0.09 at 50 V. This component is suitable for applications requiring long life and reliability in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 50V 30mA Capacitor
58-50YXJ1M5X11
1uF 50V 30mA Capacitor 58-50YXJ1M5X11
Cap Aluminum Lytic 1uF 50V 20% (5 X 11mm) Radial 2mm 30mA 5000h 105°C Bulk Product overview: 50YXJ1M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, 30mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, 30mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ1M5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1uF 50V 20% (5 X 11mm) Radial 2mm 30mA 5000h 105°C Bulk Product overview: 50YXJ1M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, 30mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, 30mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXJ1M5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1421-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1421-ND
Aluminum Electrolytic Capacitors 1189-1421-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 50YXJ1M5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50YXJ1M5X11
Aluminum Electrolytic Capacitors 50YXJ1M5X11
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXJ1M5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXJ1M5X11
Capacitors - Aluminum Electrolytic Capacitors 50YXJ1M5X11
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site
CAP ALUM 1UF 20% 50V RADIAL - 683-50YXJ1M5X11 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 1UF 20% 50V RADIAL
683-50YXJ1M5X11
CAP ALUM 1UF 20% 50V RADIAL 683-50YXJ1M5X11
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXJ1M5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXJ1M5X11
1uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

1uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxj Series, 1 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5115 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 1 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5115
Aluminium Electrolytic Capacitor, Yxj Series, 1 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5115
Aluminium Electrolytic Capacitor, YXJ Series, 1 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 1 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-50YXJ1M5X11 1189-1421-ND 50YXJ1M5X11 50YXJ1M5X11 683-50YXJ1M5X11 50YXJ1M5X11 08X5115
Product Name 1uF 50V 30mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 1UF 20% 50V RADIAL Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Yxj Series, 1 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 103PPA252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1713248 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details