560µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
CAP ALUM 560UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, YXG Series, 560 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 560UF 20% 50V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1756-ND | 50YXG560MEFC12.5X25 | 08X5112 | 50YXG560MEFC12.5X25 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxg Series, 560 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |