47µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Manufacturer: Rubycon
Win Source Part Number: 1329520-50YXF47MEFCT
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 400 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 50YXF47MEFCT16.3X11-
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 175 mA @ 120 Hz
Ripple Current @ High Frequency: 250 mA @ 100 kHz
47uF 50V Aluminum Electrolytic Capacitor Radial 2.5mm 250mA 105C Product overview: 50YXF47MEFCT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF47MEFCT16.3X
CAP ALUM 47UF 20% 50V RADIAL
CAP ALUM 47UF 20% 50V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3769-1-ND | 1329520-50YXF47MEFCT16.3X11 | 58-50YXF47MEFCT16.3X11 | 50YXF47MEFCT16.3X11 | 50YXF47MEFCT16.3X11 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 47uF 50V 250mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |