Rubycon Corporation 470uF 50V 1300mA Capacitor 50YXF470MEFCG412.5X20

Description
Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 1300mA 10000h 105°C Ammo Product overview: 50YXF470MEFCG412.5X2 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF470MEFCG412. 5X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 1300mA 10000h 105°C Ammo Product overview: 50YXF470MEFCG412.5X2 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF470MEFCG412. 5X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 50V 1300mA Capacitor
58-50YXF470MEFCG412.5X20
470uF 50V 1300mA Capacitor 58-50YXF470MEFCG412.5X20
Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 1300mA 10000h 105°C Ammo Product overview: 50YXF470MEFCG412.5X2 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF470MEFCG412. 5X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 1300mA 10000h 105°C Ammo Product overview: 50YXF470MEFCG412.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V, 1300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, 1300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF470MEFCG412.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358093-50YXF470MEFCG412.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358093-50YXF470MEFCG412.5X20
Capacitors - Aluminum Electrolytic Capacitors 1358093-50YXF470MEFCG412.5X20
Win Source Part Number: 1358093-50YXF470MEFC G412.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 975 mA @ 120 Hz Ripple Current @ High Frequency: 1.3 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 62 mOhms Product Status: Active

Win Source Part Number: 1358093-50YXF470MEFCG412.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXF
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 975 mA @ 120 Hz
Ripple Current @ High Frequency: 1.3 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 62 mOhms
Product Status: Active

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-50YXF470MEFCG412.5X20TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50YXF470MEFCG412.5X20TB-ND
Aluminum Electrolytic Capacitors 1189-50YXF470MEFCG412.5X20TB-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-50YXF470MEFCG412.5X20CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50YXF470MEFCG412.5X20CT-ND
Aluminum Electrolytic Capacitors 1189-50YXF470MEFCG412.5X20CT-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 50YXF470MEFCG412.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50YXF470MEFCG412.5X20
Aluminum Electrolytic Capacitors 50YXF470MEFCG412.5X20
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXF470MEFCG412.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50YXF470MEFCG412.5X20
Capacitors - Aluminum Electrolytic Capacitors 50YXF470MEFCG412.5X20
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXF470MEFCG412.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXF470MEFCG412.5X20
470uF 50V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 50V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-50YXF470MEFCG412.5X20 1358093-50YXF470MEFCG412.5X20 1189-50YXF470MEFCG412.5X20TB-ND 50YXF470MEFCG412.5X20 50YXF470MEFCG412.5X20 50YXF470MEFCG412.5X20
Product Name 470uF 50V 1300mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details