Manufacturer: Rubycon
Win Source Part Number: 1330505-50YXF22MEFCT
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 900 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 50YXF22MEFCT15X11-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 82.5 mA @ 120 Hz
Ripple Current @ High Frequency: 150 mA @ 100 kHz
22uF 50V Aluminum Electrolytic Capacitor, Radial, 105°C, 150mA Product overview: 50YXF22MEFCT15X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF22MEFCT15X11
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAP ALUM 22UF 20% 50V RADIAL
CAP ALUM 22UF 20% 50V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330505-50YXF22MEFCT15X11 | 58-50YXF22MEFCT15X11 | 1189-3766-3-ND | 50YXF22MEFCT15X11 | 50YXF22MEFCT15X11 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 22uF 50V 150mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |