Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 50YXF22MEFC5X11

Description
Win Source Part Number: 1307292-50YXF22MEFC5 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXF Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) Impedance: 900 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1853,50YXF22MEF C5X11 Ripple Current @ Low Frequency: 82.5 mA @ 120 Hz Ripple Current @ High Frequency: 150 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307292-50YXF22MEFC5 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXF Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) Impedance: 900 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1853,50YXF22MEF C5X11 Ripple Current @ Low Frequency: 82.5 mA @ 120 Hz Ripple Current @ High Frequency: 150 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307292-50YXF22MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307292-50YXF22MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 1307292-50YXF22MEFC5X11
Win Source Part Number: 1307292-50YXF22MEFC5 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXF Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) Impedance: 900 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1853,50YXF22MEF C5X11 Ripple Current @ Low Frequency: 82.5 mA @ 120 Hz Ripple Current @ High Frequency: 150 mA @ 100 kHz

Win Source Part Number: 1307292-50YXF22MEFC5X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXF
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 900 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1853,50YXF22MEFC5X11
Ripple Current @ Low Frequency: 82.5 mA @ 120 Hz
Ripple Current @ High Frequency: 150 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
22uF 50V 150mA Capacitor
58-50YXF22MEFC5X11
22uF 50V 150mA Capacitor 58-50YXF22MEFC5X11
Cap Aluminum Lytic 22uF 50V 20% (5 X 11mm) Radial 2mm 150mA 5000h 105°C Bulk Product overview: 50YXF22MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF22MEFC5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 50V 20% (5 X 11mm) Radial 2mm 150mA 5000h 105°C Bulk Product overview: 50YXF22MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V, 150mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, 150mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF22MEFC5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1853-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1853-ND
Aluminum Electrolytic Capacitors 1189-1853-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 50YXF22MEFC5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50YXF22MEFC5X11
Aluminum Electrolytic Capacitors 50YXF22MEFC5X11
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site Datasheet
Cap, 22Μf, 50V, 20%; Capacitance Rubycon - 49AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, 20%; Capacitance Rubycon
49AC8810
Cap, 22Μf, 50V, 20%; Capacitance Rubycon 49AC8810
CAP, 22µF, 50V, 20%; Capacitance:22µF; Voltage Rating:50V; Product Range:YXF Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 22µF, 50V, 20%; Capacitance:22µF; Voltage Rating:50V; Product Range:YXF Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXF22MEFC5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXF22MEFC5X11
22uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

22uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXF22MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXF22MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 50YXF22MEFC5X11
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1307292-50YXF22MEFC5X11 58-50YXF22MEFC5X11 1189-1853-ND 50YXF22MEFC5X11 49AC8810 50YXF22MEFC5X11 50YXF22MEFC5X11
Product Name Capacitors - Aluminum Electrolytic Capacitors 22uF 50V 150mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 22Μf, 50V, 20%; Capacitance Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers