Rubycon Corporation Aluminum Electrolytic Capacitors 50YXF10MEFC5X11

Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1852-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1852-ND
Aluminum Electrolytic Capacitors 1189-1852-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1331273-50YXF10MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331273-50YXF10MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 1331273-50YXF10MEFC5X11
Manufacturer: Rubycon Win Source Part Number: 1331273-50YXF10MEFC5 X11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) Impedance: 1.5 Ohms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 50YXF10MEFC5X11-ND,1 189-1852 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 42 mA @ 120 Hz Ripple Current @ High Frequency: 100 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1331273-50YXF10MEFC5X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 1.5 Ohms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 50YXF10MEFC5X11-ND,1189-1852
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 42 mA @ 120 Hz
Ripple Current @ High Frequency: 100 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
10uF 50V 100mA Capacitor
58-50YXF10MEFC5X11
10uF 50V 100mA Capacitor 58-50YXF10MEFC5X11
Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 2mm 100mA 5000h 105°C Bulk Product overview: 50YXF10MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF10MEFC5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 2mm 100mA 5000h 105°C Bulk Product overview: 50YXF10MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50YXF10MEFC5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50YXF10MEFC5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50YXF10MEFC5X11
10uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxf Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6644 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
31M6644
Aluminium Electrolytic Capacitor, Yxf Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 31M6644
Aluminium Electrolytic Capacitor, YXF Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 50YXF10MEFC5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50YXF10MEFC5X11
Aluminum Electrolytic Capacitors 50YXF10MEFC5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXF10MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXF10MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 50YXF10MEFC5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1852-ND 1331273-50YXF10MEFC5X11 58-50YXF10MEFC5X11 50YXF10MEFC5X11 31M6644 50YXF10MEFC5X11 50YXF10MEFC5X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10uF 50V 100mA Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Yxf Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers