Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 50YXA1000M12.5X25

Description
Win Source Part Number: 1039021-50YXA1000M12 .5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXA Package: Bulk Applications: General Purpose Height - Seated (Max): 1.043" (26.50mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): UVZ1V102MHD1TO; UVZ1H102MHD1TO; EKMG350ELL102MK20S; UVY1V102MHD; 35PK1000MEFC10X20; ECA-1VM10250YXA1000M 12.5X25; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Product Status: Obsolete Ripple Current @ Low Frequency: 1.06 A @ 120 Hz Ripple Current @ High Frequency: 1.272 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1039021-50YXA1000M12 .5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXA Package: Bulk Applications: General Purpose Height - Seated (Max): 1.043" (26.50mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): UVZ1V102MHD1TO; UVZ1H102MHD1TO; EKMG350ELL102MK20S; UVY1V102MHD; 35PK1000MEFC10X20; ECA-1VM10250YXA1000M 12.5X25; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Product Status: Obsolete Ripple Current @ Low Frequency: 1.06 A @ 120 Hz Ripple Current @ High Frequency: 1.272 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1039021-50YXA1000M12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1039021-50YXA1000M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 1039021-50YXA1000M12.5X25
Win Source Part Number: 1039021-50YXA1000M12 .5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXA Package: Bulk Applications: General Purpose Height - Seated (Max): 1.043" (26.50mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): UVZ1V102MHD1TO; UVZ1H102MHD1TO; EKMG350ELL102MK20S; UVY1V102MHD; 35PK1000MEFC10X20; ECA-1VM10250YXA1000M 12.5X25; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Product Status: Obsolete Ripple Current @ Low Frequency: 1.06 A @ 120 Hz Ripple Current @ High Frequency: 1.272 A @ 10 kHz

Win Source Part Number: 1039021-50YXA1000M12.5X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXA
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.043" (26.50mm)
Standard Package: 500
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): UVZ1V102MHD1TO; UVZ1H102MHD1TO; EKMG350ELL102MK20S; UVY1V102MHD; 35PK1000MEFC10X20; ECA-1VM10250YXA1000M 12.5X25;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Product Status: Obsolete
Ripple Current @ Low Frequency: 1.06 A @ 120 Hz
Ripple Current @ High Frequency: 1.272 A @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YXA1000M12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YXA1000M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 50YXA1000M12.5X25
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1039021-50YXA1000M12.5X25 50YXA1000M12.5X25
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details