Rubycon Corporation Aluminum Electrolytic Capacitors 50YK22MEFCT15X11

Description
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 50YK22MEFCT15X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
50YK22MEFCT15X11-ND
Aluminum Electrolytic Capacitors 50YK22MEFCT15X11-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - 50YK22MEFCT15X11 - 766474-50YK22MEFCT15X11 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 50YK22MEFCT15X11
766474-50YK22MEFCT15X11
Aluminum Capacitors - 50YK22MEFCT15X11 766474-50YK22MEFCT15X11
Manufacturer: Rubycon Win Source Part Number: 766474-50YK22MEFCT15 X11 Series: YK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Voltage Rating: 50V Applications: General Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Part Status: Obsolete(EOL) Family Name: YK Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Ripple Current - Low Frequency: 95mA @ 120Hz Ripple Current - High Frequency: 142.5mA @ 10kHz Height - Seated (Maximum): 0.492" (12.50mm) Alternative Parts (Cross-Reference): EEUEB1H220H; ECA1HMH220I; MAL214271229E3; Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 766474-50YK22MEFCT15X11
Series: YK
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can
Voltage Rating: 50V
Applications: General
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Part Status: Obsolete(EOL)
Family Name: YK
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Ripple Current - Low Frequency: 95mA @ 120Hz
Ripple Current - High Frequency: 142.5mA @ 10kHz
Height - Seated (Maximum): 0.492" (12.50mm)
Alternative Parts (Cross-Reference): EEUEB1H220H; ECA1HMH220I; MAL214271229E3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Indonesia, Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50YK22MEFCT15X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50YK22MEFCT15X11
Capacitors - Aluminum Electrolytic Capacitors 50YK22MEFCT15X11
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 50YK22MEFCT15X11-ND 766474-50YK22MEFCT15X11 50YK22MEFCT15X11
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 50YK22MEFCT15X11 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C623U050BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers