Win Source Part Number: 1360653-50USC4700MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: USC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 3000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 3.01 A @ 120 Hz
Ripple Current @ High Frequency: 3.4615 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.866" Dia (22.00mm)
Height - Seated (Max): 1.457" (37.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Cap Aluminum Lytic 4700uF 50V 20% (22 X 35mm) Snap-In 10mm 3010mA 3000h 85°C Bulk Product overview: 50USC4700MEFCSN22X35
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
CAP ALUM 4700UF 20% 50V SNAP
CAP ALUM 4700UF 20% 50V SNAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360653-50USC4700MEFCSN22X35 | 58-50USC4700MEFCSN22X35 | 1189-2741-ND | 50USC4700MEFCSN22X35 | 50USC4700MEFCSN22X35 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 4700uF 50V 3010mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |