Rubycon Corporation Automotive SMD 47uF 50V Capacitor 50TZV47M6.3X8

Description
Cap Aluminum Lytic 47uF 50V 20% (6.3 X 8mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: 50TZV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50TZV47M6.3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 50V 20% (6.3 X 8mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: 50TZV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50TZV47M6.3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 47uF 50V Capacitor
58-50TZV47M6.3X8
Automotive SMD 47uF 50V Capacitor 58-50TZV47M6.3X8
Cap Aluminum Lytic 47uF 50V 20% (6.3 X 8mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: 50TZV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50TZV47M6.3X8 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 50V 20% (6.3 X 8mm) SMD 195mA 2000h 105°C Automotive T/R Product overview: 50TZV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 50V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50TZV47M6.3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1039017-50TZV47M6.3X8 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1039017-50TZV47M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 1039017-50TZV47M6.3X8
Win Source Part Number: 1039017-50TZV47M6.3X 8 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TZV Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Impedance: 680 mOhms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): EEEFK1H470XP; EEEFT1H470AP; EEEFK1H470P; EMZA500ADA470MF80G; UCD1H470MCL1GS; EMVE630ADA470MHA0G50 TZV 47 M 6.3X8; 50TZV47M 6.3X8; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1657-1,50TZV47M 63X8,1189-1657-6,118 9-1657-2 Ripple Current @ Low Frequency: 62.4 mA @ 120 Hz Ripple Current @ High Frequency: 195 mA @ 100 kHz

Win Source Part Number: 1039017-50TZV47M6.3X8
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TZV
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Impedance: 680 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): EEEFK1H470XP; EEEFT1H470AP; EEEFK1H470P; EMZA500ADA470MF80G; UCD1H470MCL1GS; EMVE630ADA470MHA0G50 TZV 47 M 6.3X8; 50TZV47M 6.3X8;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1657-1,50TZV47M63X8,1189-1657-6,1189-1657-2
Ripple Current @ Low Frequency: 62.4 mA @ 120 Hz
Ripple Current @ High Frequency: 195 mA @ 100 kHz

Buy Now
Aluminum Electrolytic Capacitors - 1189-1657-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1657-1-ND
Aluminum Electrolytic Capacitors 1189-1657-1-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1657-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1657-2-ND
Aluminum Electrolytic Capacitors 1189-1657-2-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1657-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1657-6-ND
Aluminum Electrolytic Capacitors 1189-1657-6-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50TZV47M6.3X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50TZV47M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 50TZV47M6.3X8
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Rubycon - 38M6738 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Rubycon
38M6738
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Rubycon 38M6738
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon - 27X7939 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon
27X7939
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon 27X7939
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:TZV SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon - 08X5104 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon
08X5104
Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon 08X5104
SMD Aluminium Electrolytic Capacitor, TZV Series, 47 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TZV Series, 47 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 50TZV47M6.3X8 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50TZV47M6.3X8
Aluminum Electrolytic Capacitors 50TZV47M6.3X8
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-50TZV47M6.3X8 1039017-50TZV47M6.3X8 1189-1657-1-ND 1189-1657-6-ND 50TZV47M6.3X8 38M6738 27X7939 08X5104 50TZV47M6.3X8
Product Name Automotive SMD 47uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Rubycon Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Rubycon Smd Aluminium Electrolytic Capacitor, Tzv Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details