Rubycon Corporation Aluminum Electrolytic Capacitors 50TXW100MEFC6.3X25

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-50TXW100MEFC6.3X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-50TXW100MEFC6.3X25-ND
Aluminum Electrolytic Capacitors 1189-50TXW100MEFC6.3X25-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Rubycon - 43W4249 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Rubycon
43W4249
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Rubycon 43W4249
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50TXW100MEFC6.3X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50TXW100MEFC6.3X25
Capacitors - Aluminum Electrolytic Capacitors 50TXW100MEFC6.3X25
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-50TXW100MEFC6.3X25-ND 43W4249 50TXW100MEFC6.3X25
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1733440 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details