Rubycon Corporation Aluminum Electrolytic Capacitors 50TRV470M16X16.5

Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3572-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3572-2-ND
Aluminum Electrolytic Capacitors 1189-3572-2-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3572-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3572-1-ND
Aluminum Electrolytic Capacitors 1189-3572-1-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3572-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3572-6-ND
Aluminum Electrolytic Capacitors 1189-3572-6-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Rubycon - 91Y7231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Rubycon
91Y7231
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Rubycon 91Y7231
CAP, 470µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:470µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:470µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3572-2-ND 1189-3572-6-ND 91Y7231
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 470Μf, 50V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details