Rubycon Corporation Aluminum Electrolytic Capacitors 50TRV33M6.3X8

Description
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3567-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3567-6-ND
Aluminum Electrolytic Capacitors 1189-3567-6-ND
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3567-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3567-2-ND
Aluminum Electrolytic Capacitors 1189-3567-2-ND
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3567-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3567-1-ND
Aluminum Electrolytic Capacitors 1189-3567-1-ND
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50TRV33M6.3X8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50TRV33M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 50TRV33M6.3X8
CAP ALUM 33UF 20% 50V SMD

CAP ALUM 33UF 20% 50V SMD

Supplier's Site
Cap, 33Μf, 50V, Smd; Ae Capacitor Case Rubycon - 91Y7227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 50V, Smd; Ae Capacitor Case Rubycon
91Y7227
Cap, 33Μf, 50V, Smd; Ae Capacitor Case Rubycon 91Y7227
CAP, 33µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:33µF; Voltage Rating:50V; ESR:0.7ohm; Product Range:TRV Series; Lifetime @ Temperature:6000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:33µF; Voltage Rating:50V; ESR:0.7ohm; Product Range:TRV Series; Lifetime @ Temperature:6000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3567-6-ND 1189-3567-2-ND 50TRV33M6.3X8 91Y7227
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 33Μf, 50V, Smd; Ae Capacitor Case Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details