Rubycon Corporation Aluminum Electrolytic Capacitors 50RX302200M18X40

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1410-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1410-ND
Aluminum Electrolytic Capacitors 1189-1410-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50RX302200M18X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50RX302200M18X40
Capacitors - Aluminum Electrolytic Capacitors 50RX302200M18X40
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Rx30 Series, 2200 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0542 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 2200 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
01X0542
Aluminium Electrolytic Capacitor, Rx30 Series, 2200 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 01X0542
Aluminium Electrolytic Capacitor, RX30 Series, 2200 - F, - 20%, 50 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 2200 - F, - 20%, 50 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1410-ND 50RX302200M18X40 01X0542
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 2200 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details