Manufacturer: Rubycon
Win Source Part Number: 1328571-50PZF100M10X
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Hybrid
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 28mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 50PZF100M100010X9-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 80 mA @ 120 Hz
Ripple Current @ High Frequency: 1.6 A @ 100 kHz
100µF 50V Aluminum - Polymer Capacitors Radial, Can 28mOhm 4000 Hrs @ 125°C
CAP ALUM POLY HYB 100UF 50V T/H
CAP ALUM POLY HYB 100UF 50V T/H
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328571-50PZF100M10X9 | 50PZF100M10X9-ND | 50PZF100M10X9 | 50PZF100M10X9 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |