Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Polar
Cap Aluminum Lytic 680uF 50V 20% (12.5 X 20mm) Radial 5mm 980mA 2000h 105°C Bulk Product overview: 50PX680MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 980mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 980mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX680MEFC12.5X2
680µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 680UF 20% 50V RADIAL
CAP ALUM 680UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 50V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, PX Series, 680 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50PX680MEFC12.5X20 | 1189-1409-ND | 50PX680MEFC12.5X20 | 50PX680MEFC12.5X20 | 39T9000 | 08X5097 | |
| Product Name | Connectors,Interconnects | 680uF 50V 980mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 680Uf, 50V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon |
| Capacitance Range | 0.2200 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 50 volts | 50 volts | 50 volts | 50 volts | ||
| WVAC | 6.3 volts | 50 volts | |||||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |