Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 50PX10MEFC5X11

Description
Manufacturer: Rubycon Win Source Part Number: 1331361-50PX10MEFC5X 11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1400 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 47 mA @ 120 Hz
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1331361-50PX10MEFC5X 11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1400 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 47 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1331361-50PX10MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331361-50PX10MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 1331361-50PX10MEFC5X11
Manufacturer: Rubycon Win Source Part Number: 1331361-50PX10MEFC5X 11 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.197" Dia (5.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1400 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 47 mA @ 120 Hz

Manufacturer: Rubycon
Win Source Part Number: 1331361-50PX10MEFC5X11
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1400
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 47 mA @ 120 Hz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1400-ND
Aluminum Electrolytic Capacitors 1189-1400-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
10uF 50V 47mA Capacitor
58-50PX10MEFC5X11
10uF 50V 47mA Capacitor 58-50PX10MEFC5X11
Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 2mm 47mA 1000h 105°C Bulk Product overview: 50PX10MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 47mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 47mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX10MEFC5X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 50V 20% (5 X 11mm) Radial 2mm 47mA 1000h 105°C Bulk Product overview: 50PX10MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V, 47mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, 47mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX10MEFC5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 50PX10MEFC5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50PX10MEFC5X11
Aluminum Electrolytic Capacitors 50PX10MEFC5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5088 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5088
Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5088
Aluminium Electrolytic Capacitor, PX Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 10 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 10UF 20% 50V RADIAL - 683-50PX10MEFC5X11 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 10UF 20% 50V RADIAL
683-50PX10MEFC5X11
CAP ALUM 10UF 20% 50V RADIAL 683-50PX10MEFC5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 50PX10MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50PX10MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 50PX10MEFC5X11
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331361-50PX10MEFC5X11 1189-1400-ND 58-50PX10MEFC5X11 50PX10MEFC5X11 08X5088 683-50PX10MEFC5X11 50PX10MEFC5X11
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 10uF 50V 47mA Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Px Series, 10 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon CAP ALUM 10UF 20% 50V RADIAL Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details