Rubycon Corporation 100uF 50V 200mA Capacitor 50PX100MEFC8X11.5

Description
Cap Aluminum Lytic 100uF 50V 20% (8 X 11.5mm) Radial 3.5mm 200mA 1000h 105°C Bulk Product overview: 50PX100MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX100MEFC8X11.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 50V 20% (8 X 11.5mm) Radial 3.5mm 200mA 1000h 105°C Bulk Product overview: 50PX100MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX100MEFC8X11.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 50V 200mA Capacitor
58-50PX100MEFC8X11.5
100uF 50V 200mA Capacitor 58-50PX100MEFC8X11.5
Cap Aluminum Lytic 100uF 50V 20% (8 X 11.5mm) Radial 3.5mm 200mA 1000h 105°C Bulk Product overview: 50PX100MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX100MEFC8X11.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 50V 20% (8 X 11.5mm) Radial 3.5mm 200mA 1000h 105°C Bulk Product overview: 50PX100MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50PX100MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-4018-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4018-ND
Aluminum Electrolytic Capacitors 1189-4018-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1331388-50PX100MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331388-50PX100MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1331388-50PX100MEFC8X11.5
Manufacturer: Rubycon Win Source Part Number: 1331388-50PX100MEFC8 X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 50PX100MEFC8X11.5-ND ,1189-4018 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 200 mA @ 120 Hz Ripple Current @ High Frequency: 240 mA @ 10 kHz

Manufacturer: Rubycon
Win Source Part Number: 1331388-50PX100MEFC8X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 50PX100MEFC8X11.5-ND,1189-4018
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 200 mA @ 120 Hz
Ripple Current @ High Frequency: 240 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 50PX100MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50PX100MEFC8X11.5
Aluminum Electrolytic Capacitors 50PX100MEFC8X11.5
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50PX100MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50PX100MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 50PX100MEFC8X11.5
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Rubycon - 39T8993 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Rubycon
39T8993
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Rubycon 39T8993
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-50PX100MEFC8X11.5 1189-4018-ND 1331388-50PX100MEFC8X11.5 50PX100MEFC8X11.5 50PX100MEFC8X11.5 39T8993
Product Name 100uF 50V 200mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers