47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Rubycon 50PK47MEFC6.3X11 Capacitor
Rubycon 50PK47MEFC6.3X11 Capacitor
Rubycon 50PK47MEFC6.3X11 Capacitor
CAP ALUM 47UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, PK Series, 47 - F, - 20%, 50 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1398-ND | 7639469P | 7639469 | 50PK47MEFC6.3X11 | 08X5084 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Pk Series, 47 F, 20%, 50 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |