Rubycon Corporation Aluminum - Polymer Capacitors 50PFV100M10X10.5

Description
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 50PFV100M10X10.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
50PFV100M10X10.5DKR-ND
Aluminum - Polymer Capacitors 50PFV100M10X10.5DKR-ND
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C

100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50PFV100M10X10.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
50PFV100M10X10.5CT-ND
Aluminum - Polymer Capacitors 50PFV100M10X10.5CT-ND
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C

100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50PFV100M10X10.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
50PFV100M10X10.5TR-ND
Aluminum - Polymer Capacitors 50PFV100M10X10.5TR-ND
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C

100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50PFV100M10X10.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50PFV100M10X10.5
Aluminum - Polymer Capacitors 50PFV100M10X10.5
CAP POLY HYB 100UF 20% 50V SMD

CAP POLY HYB 100UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50PFV100M10X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50PFV100M10X10.5
Capacitors - Aluminum - Polymer Capacitors 50PFV100M10X10.5
CAP ALUM HYB 100UF 20% 50V SMD

CAP ALUM HYB 100UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 50PFV100M10X10.5DKR-ND 50PFV100M10X10.5CT-ND 50PFV100M10X10.5 50PFV100M10X10.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details