Cap Aluminum Lytic 6800uF 50V 20% (35 X 25mm) Snap-In 10mm 3300mA 2000h 105°C Bulk Product overview: 50MXG6800MEFCSN35X25
6800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 6800UF 20% 50V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 50V, 20%, RADIAL; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50MXG6800MEFCSN35X25 | 1189-2898-ND | 50MXG6800MEFCSN35X25 | 54T6829 |
| Product Name | 6800uF 50V 3300mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 6800Uf, 50V, 20%, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Snap-In |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |