Cap Aluminum Lytic 10uF 50V 20% (5 X 7mm) Radial 2mm 42mA 1000h 85°C Automotive Bulk Product overview: 50MS710MEFC5X7 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 50V, 42mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 50V, 42mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50MS710MEFC5X7 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Rubycon
Category: Capacitors Aluminum Electrolytic Capacitors
Series: MS7
Package: Bulk
Product Status: Obsolete
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 1000 Hrs @ 85°C
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
CAP ALUM 10UF 20% 50V RADIAL
CAP ALUM 10UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50MS710MEFC5X7 | 50MS710MEFC5X7-ND | 50MS710MEFC5X7 | 50MS710MEFC5X7 | |
| Product Name | Automotive 10uF 50V 42mA Capacitor | Capacitors Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |