Rubycon Corporation Aluminium Electrolytic Capacitor, Ms5 Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 50MS54R7MEFC5X5

Description
Aluminium Electrolytic Capacitor, MS5 Series, 4.7 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, MS5 Series, 4.7 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Ms5 Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6642 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ms5 Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
31M6642
Aluminium Electrolytic Capacitor, Ms5 Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 31M6642
Aluminium Electrolytic Capacitor, MS5 Series, 4.7 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, MS5 Series, 4.7 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31M6642
Product Name Aluminium Electrolytic Capacitor, Ms5 Series, 4.7 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details