Rubycon Corporation 0.022uF 50V Capacitor 50F2D223J

Description
Cap Film 0.022uF 50V PET 5% (7 X 4 X 9mm) Radial 3.5mm 105°C Bulk Product overview: 50F2D223J from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-50F2D223J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 0.022uF 50V PET 5% (7 X 4 X 9mm) Radial 3.5mm 105°C Bulk Product overview: 50F2D223J from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-50F2D223J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022uF 50V Capacitor
62-50F2D223J
0.022uF 50V Capacitor 62-50F2D223J
Cap Film 0.022uF 50V PET 5% (7 X 4 X 9mm) Radial 3.5mm 105°C Bulk Product overview: 50F2D223J from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-50F2D223J can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 50V PET 5% (7 X 4 X 9mm) Radial 3.5mm 105°C Bulk Product overview: 50F2D223J from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-50F2D223J can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 50F2D223J - 1129686-50F2D223J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 50F2D223J
1129686-50F2D223J
Film Capacitors - 50F2D223J 1129686-50F2D223J
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129686-50F2D223J Categories: Film Capacitors Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Rubycon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129686-50F2D223J
Categories: Film Capacitors
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-50F2D223J 1129686-50F2D223J
Product Name 0.022uF 50V Capacitor Film Capacitors - 50F2D223J
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details