Rubycon Corporation Aluminium Capacitors 500MXG470MEFCSN35X60

Description
Rubycon 500MXG470MEFCSN35X60 Capacitor
Request a Quote Datasheet
Description
Rubycon 500MXG470MEFCSN35X60 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7497417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497417
Aluminium Capacitors 7497417
Rubycon 500MXG470MEFCSN35X60 Capacitor

Rubycon 500MXG470MEFCSN35X60 Capacitor

Supplier's Site
Aluminium Capacitors - 1727724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727724
Aluminium Capacitors 1727724
Rubycon 500MXG470MEFCSN35X60 Capacitor

Rubycon 500MXG470MEFCSN35X60 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-500MXG470MEFCSN35X60-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-500MXG470MEFCSN35X60-ND
Aluminum Electrolytic Capacitors 1189-500MXG470MEFCSN35X60-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1198055-500MXG470MEFCSN35X60 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1198055-500MXG470MEFCSN35X60
Capacitors - Aluminum Electrolytic Capacitors 1198055-500MXG470MEFCSN35X60
Win Source Part Number: 1198055-500MXG470MEF CSN35X60 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MXG Package: Bulk Applications: General Purpose Height - Seated (Max): 2.441" (62.00mm) Standard Package: 100 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 500 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.378" Dia (35.00mm) Alternative Parts (Cross-Reference): 500MXG470MEFCSN 35X60; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Other Names: 1189-500MXG470MEFCSN 35X60,500MXG470MEFC3 5X60,500MXG470MEFC35 X60-ND Ripple Current @ Low Frequency: 2.28 A @ 120 Hz Ripple Current @ High Frequency: 3.192 A @ 10 kHz

Win Source Part Number: 1198055-500MXG470MEFCSN35X60
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MXG
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.441" (62.00mm)
Standard Package: 100
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 500 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
Alternative Parts (Cross-Reference): 500MXG470MEFCSN 35X60;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Other Names: 1189-500MXG470MEFCSN35X60,500MXG470MEFC35X60,500MXG470MEFC35X60-ND
Ripple Current @ Low Frequency: 2.28 A @ 120 Hz
Ripple Current @ High Frequency: 3.192 A @ 10 kHz

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 7497417 1189-500MXG470MEFCSN35X60-ND 1198055-500MXG470MEFCSN35X60
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers