Cap Aluminum Lytic 47uF 500V 20% (18 X 31.5mm) Radial 7.5mm 880mA 12000h 105°C Ammo Product overview: 500BXC47MEFCGC18X31.
47µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 47UF 20% 500V RADIAL
CAP ALUM 47UF 20% 500V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-500BXC47MEFCGC18X31.5 | 500BXC47MEFCGC18X31.5-ND | 500BXC47MEFCGC18X31.5 | 500BXC47MEFCGC18X31.5 |
| Product Name | 47uF 500V 880mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |