Cap Aluminum Lytic 10uF 500V 20% (12.5 X 20mm) Radial 5mm 320mA 12000h 105°C Bulk Product overview: 500BXC10MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 500V, 320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 500V, 320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500BXC10MEFC12.5X
10µF 500V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 500V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 10UF 20% 500V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-500BXC10MEFC12.5X20 | 1189-4210-ND | 54T7071 | 500BXC10MEFC12.5X20 |
| Product Name | 10uF 500V 320mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 500V, 20%, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |