Rubycon Corporation Capacitors - Aluminum - Polymer Capacitors 4SXB68M1.9X7.3

Description
CAP ALUM POLY 68UF 20% 4V SMD
Datasheet
Description
CAP ALUM POLY 68UF 20% 4V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 4SXB68M1.9X7.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SXB68M1.9X7.3
Capacitors - Aluminum - Polymer Capacitors 4SXB68M1.9X7.3
CAP ALUM POLY 68UF 20% 4V SMD

CAP ALUM POLY 68UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 4SXB68M1.9X7.3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SXB68M1.9X7.3
Aluminum - Polymer Capacitors 4SXB68M1.9X7.3
CAP ALUM POLY 68UF 20% 4V SMD

CAP ALUM POLY 68UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 4SXB68M1.9X7.3 4SXB68M1.9X7.3
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details