Rubycon Corporation Aluminum - Polymer Capacitors - 4SW150M2.7X7.3 4SW150M2.7X7.3

Description
Manufacturer: Rubycon Win Source Part Number: 763819-4SW150M2.7X7. 3 Series: PC-CON, SW Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 4V Applications: General Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 9 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 763819-4SW150M2.7X7. 3 Series: PC-CON, SW Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 4V Applications: General Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 9 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4SW150M2.7X7.3 - 763819-4SW150M2.7X7.3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 4SW150M2.7X7.3
763819-4SW150M2.7X7.3
Aluminum - Polymer Capacitors - 4SW150M2.7X7.3 763819-4SW150M2.7X7.3
Manufacturer: Rubycon Win Source Part Number: 763819-4SW150M2.7X7. 3 Series: PC-CON, SW Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 4V Applications: General Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 9 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.106" (2.70mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 763819-4SW150M2.7X7.3
Series: PC-CON, SW
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: 2917 (7343 Metric)
Voltage Rating: 4V
Applications: General
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 9 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.106" (2.70mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum - Polymer Capacitors - 4SW150M2.7X7.3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SW150M2.7X7.3
Aluminum - Polymer Capacitors 4SW150M2.7X7.3
CAP ALUM POLY 150UF 20% 4V SMD

CAP ALUM POLY 150UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SW150M2.7X7.3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
4SW150M2.7X7.3
Capacitors - Aluminum - Polymer Capacitors 4SW150M2.7X7.3
CAP ALUM POLY 150UF 20% 4V SMD

CAP ALUM POLY 150UF 20% 4V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 763819-4SW150M2.7X7.3 4SW150M2.7X7.3 4SW150M2.7X7.3
Product Name Aluminum - Polymer Capacitors - 4SW150M2.7X7.3 Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
WVDC 4 volts 4 volts
WVAC 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details