Cap Aluminum Polymer 150uF 4VDC 20% (7.3 X 4.3 X 2.7mm) SMD 0.009 Ohm 6300mA 2000h 105°C Product overview: 4SW150M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.009 Ohm, 6300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.009 Ohm, 6300mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SW150M can be used for catalog matching and distributor lookup.
Manufacturer: Rubycon
Win Source Part Number: 1128896-4SW150M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 150μF
Tolerance: ±20%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 9mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.rubycon.com
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.106" (2.70mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at High Frequency: 3.5A at 100kHz
150µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 150UF 20% 4V SMD
CAP ALUM POLY 150UF 20% 4V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-4SW150M | 1128896-4SW150M | 1189-1635-2-ND | 4SW150M | 4SW150M |
| Product Name | SMD 150uF 0.009 Ohm 6300mA Capacitor | Aluminum - Polymer Capacitors - 4SW150M | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |