Rubycon Corporation Aluminum Electrolytic Capacitors 475MXH150MEFCSN25X35

Description
150µF 475V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 475V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3429-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3429-ND
Aluminum Electrolytic Capacitors 1189-3429-ND
150µF 475V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

150µF 475V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
150uF 475V 1100mA Capacitor
58-475MXH150MEFCSN25X35
150uF 475V 1100mA Capacitor 58-475MXH150MEFCSN25X35
Cap Aluminum Lytic 150uF 475V 20% (25 X 35mm) Snap-In 10mm 1100mA 2000h 105°C Product overview: 475MXH150MEFCSN25X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 475V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 475V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-475MXH150MEFCSN25 X35 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 475V 20% (25 X 35mm) Snap-In 10mm 1100mA 2000h 105°C Product overview: 475MXH150MEFCSN25X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 475V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 475V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-475MXH150MEFCSN25X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 475MXH150MEFCSN25X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
475MXH150MEFCSN25X35
Capacitors - Aluminum Electrolytic Capacitors 475MXH150MEFCSN25X35
CAP ALUM 150UF 20% 475V SNAP

CAP ALUM 150UF 20% 475V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3429-ND 58-475MXH150MEFCSN25X35 475MXH150MEFCSN25X35
Product Name Aluminum Electrolytic Capacitors 150uF 475V 1100mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1713263 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details