Rubycon Corporation 470uF 450V 1850mA Capacitor 450VXH470MEFCSN35X40

Description
Cap Aluminum Lytic 470uF 450V 20% (35 X 40mm) Snap-In 10mm 1850mA 5000h 105°C Bulk Product overview: 450VXH470MEFCSN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 1850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 1850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXH470MEFCSN35 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 470uF 450V 20% (35 X 40mm) Snap-In 10mm 1850mA 5000h 105°C Bulk Product overview: 450VXH470MEFCSN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 1850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 1850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXH470MEFCSN35 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 450V 1850mA Capacitor
58-450VXH470MEFCSN35X40
470uF 450V 1850mA Capacitor 58-450VXH470MEFCSN35X40
Cap Aluminum Lytic 470uF 450V 20% (35 X 40mm) Snap-In 10mm 1850mA 5000h 105°C Bulk Product overview: 450VXH470MEFCSN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 1850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 1850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXH470MEFCSN35 X40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 450V 20% (35 X 40mm) Snap-In 10mm 1850mA 5000h 105°C Bulk Product overview: 450VXH470MEFCSN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V, 1850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, 1850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450VXH470MEFCSN35X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360763-450VXH470MEFCSN35X40 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360763-450VXH470MEFCSN35X40
Capacitors - Aluminum Electrolytic Capacitors 1360763-450VXH470MEFCSN35X40
Win Source Part Number: 1360763-450VXH470MEF CSN35X40 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: VXH Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.95 A @ 120 Hz Ripple Current @ High Frequency: 2.73 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 1.378" Dia (35.00mm) Height - Seated (Max): 1.654" (42.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360763-450VXH470MEFCSN35X40
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: VXH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.95 A @ 120 Hz
Ripple Current @ High Frequency: 2.73 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.378" Dia (35.00mm)
Height - Seated (Max): 1.654" (42.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2039-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2039-ND
Aluminum Electrolytic Capacitors 1189-2039-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 450VXH470MEFCSN35X40 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450VXH470MEFCSN35X40
Aluminum Electrolytic Capacitors 450VXH470MEFCSN35X40
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450VXH470MEFCSN35X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450VXH470MEFCSN35X40
Capacitors - Aluminum Electrolytic Capacitors 450VXH470MEFCSN35X40
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450VXH470MEFCSN35X40 1360763-450VXH470MEFCSN35X40 1189-2039-ND 450VXH470MEFCSN35X40 450VXH470MEFCSN35X40
Product Name 470uF 450V 1850mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details