Win Source Part Number: 1008394-450VXG150MEF
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: VXG
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 200
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Other Names: 1189-4208,450VXG150M
Ripple Current @ Low Frequency: 1.09 A @ 120 Hz
Ripple Current @ High Frequency: 1.526 A @ 10 kHz
Cap Aluminum Lytic 150uF 450V 20% (25 X 30mm) Snap-In 10mm 890mA 5000h 105°C Automotive Bulk Product overview: 450VXG150MEFCSN25X30
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
CAP ALUM 150UF 20% 450V SNAP
CAP ALUM 150UF 20% 450V SNAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1008394-450VXG150MEFCSN25X30 | 58-450VXG150MEFCSN25X30 | 1189-4208-ND | 450VXG150MEFCSN25X30 | 450VXG150MEFCSN25X30 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Automotive 150uF 450V 890mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts |