Rubycon Corporation Aluminum Electrolytic Capacitors 450TXW47MEFR16X25

Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-450TXW47MEFR16X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450TXW47MEFR16X25-ND
Aluminum Electrolytic Capacitors 1189-450TXW47MEFR16X25-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
47UF 450V Capacitor
58-450TXW47MEFR16X25
47UF 450V Capacitor 58-450TXW47MEFR16X25
CAP ALUM 47UF 20% 450V RADIAL Product overview: 450TXW47MEFR16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450TXW47MEFR16X25 can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 450V RADIAL Product overview: 450TXW47MEFR16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450TXW47MEFR16X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357709-450TXW47MEFR16X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357709-450TXW47MEFR16X25
Capacitors - Aluminum Electrolytic Capacitors 1357709-450TXW47MEFR16X25
Win Source Part Number: 1357709-450TXW47MEFR 16X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Rubycon Series: TXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 440 mA @ 120 Hz Ripple Current @ High Frequency: 660 mA @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.083" (27.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357709-450TXW47MEFR16X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: TXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 440 mA @ 120 Hz
Ripple Current @ High Frequency: 660 mA @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 1.083" (27.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450TXW47MEFR16X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450TXW47MEFR16X25
Capacitors - Aluminum Electrolytic Capacitors 450TXW47MEFR16X25
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 450TXW47MEFR16X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450TXW47MEFR16X25
Aluminum Electrolytic Capacitors 450TXW47MEFR16X25
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-450TXW47MEFR16X25-ND 58-450TXW47MEFR16X25 1357709-450TXW47MEFR16X25 450TXW47MEFR16X25 450TXW47MEFR16X25
Product Name Aluminum Electrolytic Capacitors 47UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details