Rubycon Corporation Aluminum Electrolytic Capacitors 450TXW47MEFC16X25

Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1388-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1388-ND
Aluminum Electrolytic Capacitors 1189-1388-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450TXW47MEFC16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450TXW47MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 450TXW47MEFC16X25
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 450V, 20%, Radial; Capacitance Rubycon - 39T8983 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 450V, 20%, Radial; Capacitance Rubycon
39T8983
Aluminum Electrolytic Capacitor, 47Uf, 450V, 20%, Radial; Capacitance Rubycon 39T8983
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 450V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 450V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Txw Series, 47 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5074 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 47 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X5074
Aluminium Electrolytic Capacitor, Txw Series, 47 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X5074
Aluminium Electrolytic Capacitor, TXW Series, 47 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 47 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1388-ND 450TXW47MEFC16X25 39T8983 08X5074
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 450V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Txw Series, 47 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C702U050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers