Rubycon Corporation Aluminum Electrolytic Capacitors 450TXW33MEFC12.5X30

Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1387-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1387-ND
Aluminum Electrolytic Capacitors 1189-1387-ND
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 33Uf, 450V, 20%, Radial; Capacitance Rubycon - 39T8981 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 450V, 20%, Radial; Capacitance Rubycon
39T8981
Aluminum Electrolytic Capacitor, 33Uf, 450V, 20%, Radial; Capacitance Rubycon 39T8981
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 450V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 450V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450TXW33MEFC12.5X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450TXW33MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 450TXW33MEFC12.5X30
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1387-ND 39T8981 450TXW33MEFC12.5X30
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33Uf, 450V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details