Rubycon Corporation Aluminum Electrolytic Capacitors 450QXW82MEFC14.5X35

Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1385-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1385-ND
Aluminum Electrolytic Capacitors 1189-1385-ND
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

82µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450QXW82MEFC14.5X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450QXW82MEFC14.5X35
Capacitors - Aluminum Electrolytic Capacitors 450QXW82MEFC14.5X35
CAP ALUM 82UF 20% 450V RADIAL

CAP ALUM 82UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 82Uf, 450V, 20%, Radial; Capacitance Rubycon - 39T8977 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 450V, 20%, Radial; Capacitance Rubycon
39T8977
Aluminum Electrolytic Capacitor, 82Uf, 450V, 20%, Radial; Capacitance Rubycon 39T8977
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:14.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 450V, 20%, RADIAL; Capacitance:82µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:14.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Qxw Series, 82 F, 20%, 450 V, 14.5 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0540 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Qxw Series, 82 F, 20%, 450 V, 14.5 Mm, Radial Leaded Rohs Compliant Rubycon
01X0540
Aluminium Electrolytic Capacitor, Qxw Series, 82 F, 20%, 450 V, 14.5 Mm, Radial Leaded Rohs Compliant Rubycon 01X0540
Aluminium Electrolytic Capacitor, QXW Series, 82 - F, - 20%, 450 V, 14.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, QXW Series, 82 - F, - 20%, 450 V, 14.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1385-ND 450QXW82MEFC14.5X35 39T8977 01X0540
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 82Uf, 450V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Qxw Series, 82 F, 20%, 450 V, 14.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details