Rubycon Corporation Aluminum Electrolytic Capacitors 450QXW47MEFC10X45

Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1382-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1382-ND
Aluminum Electrolytic Capacitors 1189-1382-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 450V, 20%, Radial; Capacitance Rubycon - 39T8974 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 450V, 20%, Radial; Capacitance Rubycon
39T8974
Aluminum Electrolytic Capacitor, 47Uf, 450V, 20%, Radial; Capacitance Rubycon 39T8974
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 450V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 450V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Qxw Series, 47 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0537 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Qxw Series, 47 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
01X0537
Aluminium Electrolytic Capacitor, Qxw Series, 47 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 01X0537
Aluminium Electrolytic Capacitor, QXW Series, 47 - F, - 20%, 450 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, QXW Series, 47 - F, - 20%, 450 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450QXW47MEFC10X45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450QXW47MEFC10X45
Capacitors - Aluminum Electrolytic Capacitors 450QXW47MEFC10X45
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1382-ND 39T8974 01X0537 450QXW47MEFC10X45
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 450V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Qxw Series, 47 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C643U030EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details