Rubycon Corporation Aluminum Electrolytic Capacitors 450QXW120MEFC18X31.5

Description
120µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1377-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1377-ND
Aluminum Electrolytic Capacitors 1189-1377-ND
120µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

120µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450QXW120MEFC18X31.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450QXW120MEFC18X31.5
Capacitors - Aluminum Electrolytic Capacitors 450QXW120MEFC18X31.5
CAP ALUM 120UF 20% 450V RADIAL

CAP ALUM 120UF 20% 450V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Qxw Series, 120 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0532 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Qxw Series, 120 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
01X0532
Aluminium Electrolytic Capacitor, Qxw Series, 120 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 01X0532
Aluminium Electrolytic Capacitor, QXW Series, 120 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, QXW Series, 120 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1377-ND 450QXW120MEFC18X31.5 01X0532
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Qxw Series, 120 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details